Capital Lighting, Inc. 106827 Exterior -Wall Mount 484410

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Extension: 20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bai/Craftsman Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Extension: 20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bai/Craftsman Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
106827 Exterior -Wall Mount - 484410 - Capital Lighting, Inc.
Columbus, OH, USA
106827 Exterior -Wall Mount
484410
106827 Exterior -Wall Mount 484410
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Extension: 20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bai/Craftsman Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Extension: 20
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bai/Craftsman
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484410
Product Name 106827 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details