Capital Lighting, Inc. 108620 Island/Pool Table-3 Light Bar 484397

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brass Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brass Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108620 Island/Pool Table-3 Light Bar - 484397 - Capital Lighting, Inc.
Columbus, OH, USA
108620 Island/Pool Table-3 Light Bar
484397
108620 Island/Pool Table-3 Light Bar 484397
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brass Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 37.00
Length 37.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brass
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484397
Product Name 108620 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details