PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 108.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Black
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 484395 |
| Product Name | 108718 Fans-Ceiling Fans |