PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Custom
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 484371 |
| Product Name | 108764 Mini Pendants-Cable |
| Application | Residential |