Capital Lighting, Inc. 109032 Sconces-Single Glass 484368

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
109032 Sconces-Single Glass - 484368 - Capital Lighting, Inc.
Columbus, OH, USA
109032 Sconces-Single Glass
484368
109032 Sconces-Single Glass 484368
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484368
Product Name 109032 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details