Capital Lighting, Inc. 108948 Semi-Flush Mts.-Other 484366

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cafe Noir Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cafe Noir Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108948 Semi-Flush Mts.-Other - 484366 - Capital Lighting, Inc.
Columbus, OH, USA
108948 Semi-Flush Mts.-Other
484366
108948 Semi-Flush Mts.-Other 484366
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cafe Noir Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cafe Noir
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484366
Product Name 108948 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details