Capital Lighting, Inc. 108810 Large Chandeliers-Candle 484349

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 45.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Black Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 45.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Black Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108810 Large Chandeliers-Candle - 484349 - Capital Lighting, Inc.
Columbus, OH, USA
108810 Large Chandeliers-Candle
484349
108810 Large Chandeliers-Candle 484349
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 45.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Black Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 45.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Black
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484349
Product Name 108810 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details