Capital Lighting, Inc. 108852 Large Chandeliers-Candle 484343

Description
PRODUCT DETAILS / SPECS Width/Dia: 80.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 80.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
108852 Large Chandeliers-Candle - 484343 - Capital Lighting, Inc.
Columbus, OH, USA
108852 Large Chandeliers-Candle
484343
108852 Large Chandeliers-Candle 484343
PRODUCT DETAILS / SPECS Width/Dia: 80.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 80.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Bronze
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484343
Product Name 108852 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details