Capital Lighting, Inc. 109140 Sconces-Single Glass 484319

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Extension: 16 Bulb Type: Metal Halide Qty: 1 Wattage: 70 Finish: Ca Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Extension: 16 Bulb Type: Metal Halide Qty: 1 Wattage: 70 Finish: Ca Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
109140 Sconces-Single Glass - 484319 - Capital Lighting, Inc.
Columbus, OH, USA
109140 Sconces-Single Glass
484319
109140 Sconces-Single Glass 484319
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Extension: 16 Bulb Type: Metal Halide Qty: 1 Wattage: 70 Finish: Ca Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 26.00
Extension: 16
Bulb
Type: Metal Halide
Qty: 1
Wattage: 70
Finish: Ca
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484319
Product Name 109140 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details