Capital Lighting, Inc. 109155 Exterior -Post/Pier Head 484316

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Type: Metal Halide Qty: 1 Wattage: 180 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Type: Metal Halide Qty: 1 Wattage: 180 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109155 Exterior -Post/Pier Head - 484316 - Capital Lighting, Inc.
Columbus, OH, USA
109155 Exterior -Post/Pier Head
484316
109155 Exterior -Post/Pier Head 484316
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Type: Metal Halide Qty: 1 Wattage: 180 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.00
Bulb
Type: Metal Halide
Qty: 1
Wattage: 180
Finish: Brown
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484316
Product Name 109155 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details