Capital Lighting, Inc. 109214 Flush Mounts-Bowl Style 484315

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109214 Flush Mounts-Bowl Style - 484315 - Capital Lighting, Inc.
Columbus, OH, USA
109214 Flush Mounts-Bowl Style
484315
109214 Flush Mounts-Bowl Style 484315
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Copper
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484315
Product Name 109214 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details