Capital Lighting, Inc. 109153 Island/Pool Table-4 Light + 484314

Description
PRODUCT DETAILS / SPECS Width/Dia: 61.00 Height: 28.00 Length 28.00 Extension: 18 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Cafe Noir/ Beige Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 61.00 Height: 28.00 Length 28.00 Extension: 18 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Cafe Noir/ Beige Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109153 Island/Pool Table-4 Light + - 484314 - Capital Lighting, Inc.
Columbus, OH, USA
109153 Island/Pool Table-4 Light +
484314
109153 Island/Pool Table-4 Light + 484314
PRODUCT DETAILS / SPECS Width/Dia: 61.00 Height: 28.00 Length 28.00 Extension: 18 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Cafe Noir/ Beige Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 61.00
Height: 28.00
Length 28.00
Extension: 18
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Cafe Noir/ Beige
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484314
Product Name 109153 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details