Capital Lighting, Inc. 109206 Pendants-Bowl Style 484311

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Amber Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Amber Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109206 Pendants-Bowl Style - 484311 - Capital Lighting, Inc.
Columbus, OH, USA
109206 Pendants-Bowl Style
484311
109206 Pendants-Bowl Style 484311
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Amber Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Amber
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484311
Product Name 109206 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details