Capital Lighting, Inc. 109238 Mini Pendants-Chain 484304

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109238 Mini Pendants-Chain - 484304 - Capital Lighting, Inc.
Columbus, OH, USA
109238 Mini Pendants-Chain
484304
109238 Mini Pendants-Chain 484304
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 10.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484304
Product Name 109238 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details