Capital Lighting, Inc. 109254 Island/Pool Table-Pillar Candle 484300

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 19.00 Length 19.00 Extension: 27 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Wrought Iron Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 19.00 Length 19.00 Extension: 27 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Wrought Iron Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109254 Island/Pool Table-Pillar Candle - 484300 - Capital Lighting, Inc.
Columbus, OH, USA
109254 Island/Pool Table-Pillar Candle
484300
109254 Island/Pool Table-Pillar Candle 484300
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 19.00 Length 19.00 Extension: 27 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Wrought Iron Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 19.00
Length 19.00
Extension: 27
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Wrought Iron
Product Name: Ten Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484300
Product Name 109254 Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details