Capital Lighting, Inc. 17112 Lamps-Accent Lamps 484295

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Multi Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Multi Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
17112 Lamps-Accent Lamps - 484295 - Capital Lighting, Inc.
Columbus, OH, USA
17112 Lamps-Accent Lamps
484295
17112 Lamps-Accent Lamps 484295
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Multi Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.50
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 15
Finish: Multi
Product Name: Two Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484295
Product Name 17112 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details