PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 484279 |
| Product Name | 17459 Sconces-Pocket |
| Application | Residential |