Capital Lighting, Inc. 17858 Lamps-Table Lamps 484271

Description
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: TBD Qty: 2 Finish: Pink Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: TBD Qty: 2 Finish: Pink Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
17858 Lamps-Table Lamps - 484271 - Capital Lighting, Inc.
Columbus, OH, USA
17858 Lamps-Table Lamps
484271
17858 Lamps-Table Lamps 484271
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: TBD Qty: 2 Finish: Pink Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Height: 17.00
Bulb
Type: TBD
Qty: 2
Finish: Pink
Product Name: Two Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484271
Product Name 17858 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details