Capital Lighting, Inc. 21191 Lamps-Accent Lamps 484242

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: TBD Finish: Blue Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: TBD Finish: Blue Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
21191 Lamps-Accent Lamps - 484242 - Capital Lighting, Inc.
Columbus, OH, USA
21191 Lamps-Accent Lamps
484242
21191 Lamps-Accent Lamps 484242
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: TBD Finish: Blue Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Bulb
Type: TBD
Finish: Blue
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484242
Product Name 21191 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details