Capital Lighting, Inc. 24101 Lamps-Accent Lamps 484228

Description
PRODUCT DETAILS / SPECS Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Pink Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Pink Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
24101 Lamps-Accent Lamps - 484228 - Capital Lighting, Inc.
Columbus, OH, USA
24101 Lamps-Accent Lamps
484228
24101 Lamps-Accent Lamps 484228
PRODUCT DETAILS / SPECS Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Pink Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Height: 9.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Pink
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484228
Product Name 24101 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details