Capital Lighting, Inc. 24095 Lamps-Accent Lamps 484220

Description
PRODUCT DETAILS / SPECS Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Purple Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Purple Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
24095 Lamps-Accent Lamps - 484220 - Capital Lighting, Inc.
Columbus, OH, USA
24095 Lamps-Accent Lamps
484220
24095 Lamps-Accent Lamps 484220
PRODUCT DETAILS / SPECS Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Purple Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Height: 16.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Purple
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484220
Product Name 24095 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details