Capital Lighting, Inc. 24078 Lamps-Accent Lamps 484205

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Confetti Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Confetti Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
24078 Lamps-Accent Lamps - 484205 - Capital Lighting, Inc.
Columbus, OH, USA
24078 Lamps-Accent Lamps
484205
24078 Lamps-Accent Lamps 484205
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Confetti Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 15.00
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Confetti
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484205
Product Name 24078 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details