Capital Lighting, Inc. 24069 Lamps-Accent Lamps 484201

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Amber Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Amber Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
24069 Lamps-Accent Lamps - 484201 - Capital Lighting, Inc.
Columbus, OH, USA
24069 Lamps-Accent Lamps
484201
24069 Lamps-Accent Lamps 484201
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Amber Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.50
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Amber
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484201
Product Name 24069 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details