Capital Lighting, Inc. 109564 Pendants-Glass Down 484199

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109564 Pendants-Glass Down - 484199 - Capital Lighting, Inc.
Columbus, OH, USA
109564 Pendants-Glass Down
484199
109564 Pendants-Glass Down 484199
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 15.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Copper
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484199
Product Name 109564 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details