Capital Lighting, Inc. 109766 Exterior -Wall Mount 484192

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 13.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 13.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
109766 Exterior -Wall Mount - 484192 - Capital Lighting, Inc.
Columbus, OH, USA
109766 Exterior -Wall Mount
484192
109766 Exterior -Wall Mount 484192
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 13.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 13.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484192
Product Name 109766 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details