Capital Lighting, Inc. 111009 Mini Pendants-Cable 484187

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111009 Mini Pendants-Cable - 484187 - Capital Lighting, Inc.
Columbus, OH, USA
111009 Mini Pendants-Cable
484187
111009 Mini Pendants-Cable 484187
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Amber
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484187
Product Name 111009 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details