Capital Lighting, Inc. 111106 Large Chandeliers-Glass Shade 484185

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 97.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Bai Craftsman Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 97.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Bai Craftsman Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111106 Large Chandeliers-Glass Shade - 484185 - Capital Lighting, Inc.
Columbus, OH, USA
111106 Large Chandeliers-Glass Shade
484185
111106 Large Chandeliers-Glass Shade 484185
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 97.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Bai Craftsman Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 97.50
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Bai Craftsman
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484185
Product Name 111106 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details