Capital Lighting, Inc. 111037 Sconces-Pocket 484183

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.25 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.25 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
111037 Sconces-Pocket - 484183 - Capital Lighting, Inc.
Columbus, OH, USA
111037 Sconces-Pocket
484183
111037 Sconces-Pocket 484183
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.25 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.25
Extension: 4.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Amber
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484183
Product Name 111037 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details