PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 58.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Rust
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 484179 |
| Product Name | 109778 Fans-Ceiling Fans |