Capital Lighting, Inc. 109969 Pendants-Bowl Style 484178

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 37.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Purple Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 37.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Purple Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109969 Pendants-Bowl Style - 484178 - Capital Lighting, Inc.
Columbus, OH, USA
109969 Pendants-Bowl Style
484178
109969 Pendants-Bowl Style 484178
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 37.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Purple Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 37.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Purple
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484178
Product Name 109969 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details