Capital Lighting, Inc. 109966 Sconces-Pocket 484172

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 3.75 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Clear Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 3.75 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Clear Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
109966 Sconces-Pocket - 484172 - Capital Lighting, Inc.
Columbus, OH, USA
109966 Sconces-Pocket
484172
109966 Sconces-Pocket 484172
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 3.75 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Clear Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 11.00
Extension: 3.75
Bulb
Type: T-10
Qty: 1
Wattage: 60
Finish: Clear
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484172
Product Name 109966 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details