Capital Lighting, Inc. 110091 Island/Pool Table-4 Light + 484169

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110091 Island/Pool Table-4 Light + - 484169 - Capital Lighting, Inc.
Columbus, OH, USA
110091 Island/Pool Table-4 Light +
484169
110091 Island/Pool Table-4 Light + 484169
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 38.00
Length 38.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484169
Product Name 110091 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details