Capital Lighting, Inc. 110826 Island/Pool Table-2 Light Bar 484153

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Length 29.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Length 29.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110826 Island/Pool Table-2 Light Bar - 484153 - Capital Lighting, Inc.
Columbus, OH, USA
110826 Island/Pool Table-2 Light Bar
484153
110826 Island/Pool Table-2 Light Bar 484153
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Length 29.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 29.00
Length 29.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484153
Product Name 110826 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details