Capital Lighting, Inc. 110916 Pendants-Bowl Style 484152

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Earth/Silver Mica Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Earth/Silver Mica Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110916 Pendants-Bowl Style - 484152 - Capital Lighting, Inc.
Columbus, OH, USA
110916 Pendants-Bowl Style
484152
110916 Pendants-Bowl Style 484152
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Earth/Silver Mica Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 31.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Earth/Silver Mica
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484152
Product Name 110916 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details