Capital Lighting, Inc. 110846 Pendants-Other 484150

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: White Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: White Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110846 Pendants-Other - 484150 - Capital Lighting, Inc.
Columbus, OH, USA
110846 Pendants-Other
484150
110846 Pendants-Other 484150
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: White Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 20.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: White
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484150
Product Name 110846 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details