Capital Lighting, Inc. 110076 Lamps-Table Lamps 484148

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
110076 Lamps-Table Lamps - 484148 - Capital Lighting, Inc.
Columbus, OH, USA
110076 Lamps-Table Lamps
484148
110076 Lamps-Table Lamps 484148
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484148
Product Name 110076 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details