Capital Lighting, Inc. 110031 Large Chandeliers-Glass Shade 484143

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 41.50 Extension: 32 Bulb Type: G9 Halogen Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 41.50 Extension: 32 Bulb Type: G9 Halogen Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110031 Large Chandeliers-Glass Shade - 484143 - Capital Lighting, Inc.
Columbus, OH, USA
110031 Large Chandeliers-Glass Shade
484143
110031 Large Chandeliers-Glass Shade 484143
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 41.50 Extension: 32 Bulb Type: G9 Halogen Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 41.50
Extension: 32
Bulb
Type: G9 Halogen
Qty: 3
Wattage: 60
Finish: Antique Copper
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484143
Product Name 110031 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details