Capital Lighting, Inc. 110312 Sconces-Other 484136

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 5 Bulb Type: 4-Pin Cfl Qty: 1 Wattage: 26 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 5 Bulb Type: 4-Pin Cfl Qty: 1 Wattage: 26 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
110312 Sconces-Other - 484136 - Capital Lighting, Inc.
Columbus, OH, USA
110312 Sconces-Other
484136
110312 Sconces-Other 484136
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 5 Bulb Type: 4-Pin Cfl Qty: 1 Wattage: 26 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Extension: 5
Bulb
Type: 4-Pin Cfl
Qty: 1
Wattage: 26
Finish: Rust
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484136
Product Name 110312 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details