Capital Lighting, Inc. 110745 Bathroom Fixtures-Three Lights 484122

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 12.50 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 12.50 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
110745 Bathroom Fixtures-Three Lights - 484122 - Capital Lighting, Inc.
Columbus, OH, USA
110745 Bathroom Fixtures-Three Lights
484122
110745 Bathroom Fixtures-Three Lights 484122
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 12.50 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 12.50
Extension: 11
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484122
Product Name 110745 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details