Capital Lighting, Inc. 110691 Mini Pendants-Cable 484120

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110691 Mini Pendants-Cable - 484120 - Capital Lighting, Inc.
Columbus, OH, USA
110691 Mini Pendants-Cable
484120
110691 Mini Pendants-Cable 484120
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Red
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484120
Product Name 110691 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details