Capital Lighting, Inc. 110482 Sconces-Pocket 484104

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 4.25 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 4.25 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
110482 Sconces-Pocket - 484104 - Capital Lighting, Inc.
Columbus, OH, USA
110482 Sconces-Pocket
484104
110482 Sconces-Pocket 484104
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 4.25 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Extension: 4.25
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484104
Product Name 110482 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details