Capital Lighting, Inc. 111124 Exterior -Wall Mount 484097

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
111124 Exterior -Wall Mount - 484097 - Capital Lighting, Inc.
Columbus, OH, USA
111124 Exterior -Wall Mount
484097
111124 Exterior -Wall Mount 484097
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.75
Extension: 14
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484097
Product Name 111124 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details