Capital Lighting, Inc. 111140 Exterior -Wall Mt./Flush 484094

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.00 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.00 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
111140 Exterior -Wall Mt./Flush - 484094 - Capital Lighting, Inc.
Columbus, OH, USA
111140 Exterior -Wall Mt./Flush
484094
111140 Exterior -Wall Mt./Flush 484094
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.00 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 12.00
Extension: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Nickel
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484094
Product Name 111140 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details