Capital Lighting, Inc. 111205 Mid. Chandeliers-Glass Down 484090

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: TBD Qty: 4 Finish: Amber Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: TBD Qty: 4 Finish: Amber Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111205 Mid. Chandeliers-Glass Down - 484090 - Capital Lighting, Inc.
Columbus, OH, USA
111205 Mid. Chandeliers-Glass Down
484090
111205 Mid. Chandeliers-Glass Down 484090
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: TBD Qty: 4 Finish: Amber Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.00
Bulb
Type: TBD
Qty: 4
Finish: Amber
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484090
Product Name 111205 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details