Capital Lighting, Inc. 111394 Mini Pendants-Rod 484068

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111394 Mini Pendants-Rod - 484068 - Capital Lighting, Inc.
Columbus, OH, USA
111394 Mini Pendants-Rod
484068
111394 Mini Pendants-Rod 484068
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nickel
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484068
Product Name 111394 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details