Capital Lighting, Inc. 111365 Mini Pendants-Cable 484066

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clear Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clear Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111365 Mini Pendants-Cable - 484066 - Capital Lighting, Inc.
Columbus, OH, USA
111365 Mini Pendants-Cable
484066
111365 Mini Pendants-Cable 484066
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clear Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Clear
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484066
Product Name 111365 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details