Capital Lighting, Inc. 111351 Mini Pendants-Cable 484064

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111351 Mini Pendants-Cable - 484064 - Capital Lighting, Inc.
Columbus, OH, USA
111351 Mini Pendants-Cable
484064
111351 Mini Pendants-Cable 484064
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Green
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484064
Product Name 111351 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details