Capital Lighting, Inc. 111381 Mini Pendants-Rod 484063

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111381 Mini Pendants-Rod - 484063 - Capital Lighting, Inc.
Columbus, OH, USA
111381 Mini Pendants-Rod
484063
111381 Mini Pendants-Rod 484063
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 27.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Nickel
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484063
Product Name 111381 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details