Capital Lighting, Inc. 11518 Lamps-Table Lamps 484059

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Pink Tier/Violin Chrb Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Pink Tier/Violin Chrb Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
11518 Lamps-Table Lamps - 484059 - Capital Lighting, Inc.
Columbus, OH, USA
11518 Lamps-Table Lamps
484059
11518 Lamps-Table Lamps 484059
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Pink Tier/Violin Chrb Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Pink Tier/Violin Chrb
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484059
Product Name 11518 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details