Capital Lighting, Inc. 111709 Lamps-Table Lamps 484027

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cai Va(Md) Vac(Dk) Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cai Va(Md) Vac(Dk) Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
111709 Lamps-Table Lamps - 484027 - Capital Lighting, Inc.
Columbus, OH, USA
111709 Lamps-Table Lamps
484027
111709 Lamps-Table Lamps 484027
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cai Va(Md) Vac(Dk) Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cai Va(Md) Vac(Dk)
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484027
Product Name 111709 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details